Qualtek Electronics Corp. Power, Line Cables and Extension Cords 512006-01

Description
NEMA 5-15P TO Q-SECURE LOCKING I
Request a Quote Datasheet
Description
NEMA 5-15P TO Q-SECURE LOCKING I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 189-512006-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
189-512006-01-ND
Power, Line Cables and Extension Cords 189-512006-01-ND
NEMA 5-15P TO Q-SECURE LOCKING I

NEMA 5-15P TO Q-SECURE LOCKING I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 189-512006-01-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details