L-com, Inc. Premium USB Cable Type A - Micro B 5 Position, 0.3m CSMUAMICB-03M

Description
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Foil plus braid shield provides maximum protection against EMI/RFI Micro USB cable assembly, Type A male to micro B 5 position male connectors Popular with cell phones and PDA's
Description
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Foil plus braid shield provides maximum protection against EMI/RFI Micro USB cable assembly, Type A male to micro B 5 position male connectors Popular with cell phones and PDA's

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Micro B 5 Position, 0.3m - CSMUAMICB-03M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Micro B 5 Position, 0.3m
CSMUAMICB-03M
Premium USB Cable Type A - Micro B 5 Position, 0.3m CSMUAMICB-03M
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Foil plus braid shield provides maximum protection against EMI/RFI Micro USB cable assembly, Type A male to micro B 5 position male connectors Popular with cell phones and PDA's

Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Micro USB cable assembly, Type A male to micro B 5 position male connectors
  • Popular with cell phones and PDA's
Supplier's Site
Usb Cable, A Plug-Micro B Plug, 11.8; Connector To Connector L-Com - 85T8922 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, A Plug-Micro B Plug, 11.8; Connector To Connector L-Com
85T8922
Usb Cable, A Plug-Micro B Plug, 11.8; Connector To Connector L-Com 85T8922
USB CABLE, A PLUG-MICRO B PLUG, 11.8"; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:-; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, A PLUG-MICRO B PLUG, 11.8"; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:-; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAMICB-03M 85T8922
Product Name Premium USB Cable Type A - Micro B 5 Position, 0.3m Usb Cable, A Plug-Micro B Plug, 11.8; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Cable Assembly - 493-11531303 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details