L-com, Inc. 2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 9 - 2452 MHz BPF24-809A

Description
The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction. Features Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications Ideal for Minimizing Adjacent Channel Interference
Datasheet
Description
The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction. Features Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications Ideal for Minimizing Adjacent Channel Interference
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 9 - 2452 MHz - BPF24-809A - L-com, Inc.
North Andover, MA, United States
2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 9 - 2452 MHz
BPF24-809A
2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 9 - 2452 MHz BPF24-809A
The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction. Features Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications Ideal for Minimizing Adjacent Channel Interference

The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction.

Features

  • Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use
  • Provides Lightning Protection (DC Short)
  • Reduce Interference and Improve Performance
  • Ultra Low Insertion Loss (2 dB nominal)
  • Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth

Application

  • Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
  • Ideal for Minimizing Adjacent Channel Interference
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF24-809A
Product Name 2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 9 - 2452 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-B207LA0S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 20700 MHz
View Details
Band Pass Filter - 5o262052050 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 290 to 320 MHz
View Details