Qorvo 2441.8 MHz RF SAW Filter - ISM Band 855916

Description
The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade names are those of their respective owners.
Request a Quote
Description
The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade names are those of their respective owners.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2441.8 MHz RF SAW Filter - ISM Band - 855916 - Qorvo
Greensboro, NC, United States
2441.8 MHz RF SAW Filter - ISM Band
855916
2441.8 MHz RF SAW Filter - ISM Band 855916
The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade names are those of their respective owners.

The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade names are those of their respective owners.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number 855916
Product Name 2441.8 MHz RF SAW Filter - ISM Band
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2442 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details
RF Filters - 2312-QPQ5601TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
GPS L1 RF SAW Filter - 855969 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1575 MHz
View Details
1960 MHz RF SAW Filter - Band 2 Downlink - 855817 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details