L-com, Inc. 2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 6 - 2437 MHz BPF24-806A

Description
The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction. Features Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth Application Ideal for Minimizing Adjacent Channel Interference Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Datasheet
Description
The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction. Features Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth Application Ideal for Minimizing Adjacent Channel Interference Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 6 - 2437 MHz - BPF24-806A - L-com, Inc.
North Andover, MA, United States
2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 6 - 2437 MHz
BPF24-806A
2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 6 - 2437 MHz BPF24-806A
The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction. Features Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth Application Ideal for Minimizing Adjacent Channel Interference Ideal for high data rate 802.11b and 802.11g Wireless LAN applications

The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction.

Features

  • Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use
  • Provides Lightning Protection (DC Short)
  • Reduce Interference and Improve Performance
  • Ultra Low Insertion Loss (2 dB nominal)
  • Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth

Application

  • Ideal for Minimizing Adjacent Channel Interference
  • Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF24-806A
Product Name 2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 6 - 2437 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B145RE0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14500 MHz
View Details
Passive GaAs MMIC 30.3 GHz Lowpass Filter - MFLP-00039CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details