Advantech 5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ EKI-2525I-LA-AE

Description
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ 5 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount IP40-rated metal enclosure Supports redundant 12~48 VDC or 10~24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations
Request a Quote Datasheet
Description
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ 5 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount IP40-rated metal enclosure Supports redundant 12~48 VDC or 10~24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ - EKI-2525I-LA-AE - Advantech
Cincinnati, OH, United States
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃
EKI-2525I-LA-AE
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ EKI-2525I-LA-AE
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ 5 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount IP40-rated metal enclosure Supports redundant 12~48 VDC or 10~24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations

5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃

  • 5 x fast Ethernet ports with auto MDI/MDI-X
  • Supports 10/100 Mbps auto negotiation
  • Compact size with DIN rail and wall mount
  • IP40-rated metal enclosure
  • Supports redundant 12~48 VDC or 10~24 VAC power input
  • Wide operating temperature range of -40 ~ 75°C
  • C1D2 for hazardous locations
Buy Now Datasheet
Switches, Hubs - EKI-2525I-LA-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2525I-LA-AE-ND
Switches, Hubs EKI-2525I-LA-AE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-2525I-LA-AE EKI-2525I-LA-AE-ND
Product Name 5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

16 port Gigabit Ethernet Switch - EKI-5726NI-A - Advantech
Specs
Network Equipment Switch
View Details
2 suppliers
EN50155 Industrial M12 Wi-Fi/LTE Router - EKI-1652WTXL-GA - Advantech
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details
2 suppliers