Newport MKS Erbium Doped Fiber, Flat Gain Profile F-EDF-2

Description
The gain spectrum of F-EDF-2 (manufacturer P/N I-5 (980/125)) has been designed to generate a substantially flattened wavelength response that closely matches that of other leading fiber types. This intrinsic flatness and compatibility both simplifies the design of gain flattening filters (GFFs) and facilitates multi-sourcing by enabling the re-use of existing component stocks. Its core composition also promotes rapid mode-expansion during fusion-splicing, optimizing power output and noise figure and simplifying gain-module manufacture. This product offers an identical gain spectrum every time, with maximum batch-batch absorption variability just 0.00025 dB/m. This model replaces the legacy model F-EDF-T3. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Fibercore’s IsoGain™ Fibercore’s IsoGain range of Erbium Doped Fibers (EDFs) offer a wide selection of absorption and cut-off wavelengths to allow the best choice of fiber for each type of Erbium Doped Fiber Amplifier (EDFA) design. The core composition of IsoGain has been engineered to generate a substantially flattened wavelength response that closely matches that of other leading fiber types. All model numbers with "F-I" in them are among the IsoGain family as well as F-EDF-2. F-EDF Series F-EDF erbium doped fibers provide the basic building block to fiber optic amplifiers used in broadband optical networks in the 1550 nm transmission window. These erbium doped fibers deliver gain efficiencies in excess of 3.5 dB/mW when pumped with a 980nm laser diode. F-EDF-2 has a flat gain profile while F-EDF-5 is suitable for metro EDFA applications. Applications C- and L-Band EDFAs Metro EDFAs Broadband Optical Networks CATV Applications ASE Light Sources Fiber Lasers Biomedical Illumination Optical Coherence Tomography (OCT)
Request a Quote
Description
The gain spectrum of F-EDF-2 (manufacturer P/N I-5 (980/125)) has been designed to generate a substantially flattened wavelength response that closely matches that of other leading fiber types. This intrinsic flatness and compatibility both simplifies the design of gain flattening filters (GFFs) and facilitates multi-sourcing by enabling the re-use of existing component stocks. Its core composition also promotes rapid mode-expansion during fusion-splicing, optimizing power output and noise figure and simplifying gain-module manufacture. This product offers an identical gain spectrum every time, with maximum batch-batch absorption variability just 0.00025 dB/m. This model replaces the legacy model F-EDF-T3. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Fibercore’s IsoGain™ Fibercore’s IsoGain range of Erbium Doped Fibers (EDFs) offer a wide selection of absorption and cut-off wavelengths to allow the best choice of fiber for each type of Erbium Doped Fiber Amplifier (EDFA) design. The core composition of IsoGain has been engineered to generate a substantially flattened wavelength response that closely matches that of other leading fiber types. All model numbers with "F-I" in them are among the IsoGain family as well as F-EDF-2. F-EDF Series F-EDF erbium doped fibers provide the basic building block to fiber optic amplifiers used in broadband optical networks in the 1550 nm transmission window. These erbium doped fibers deliver gain efficiencies in excess of 3.5 dB/mW when pumped with a 980nm laser diode. F-EDF-2 has a flat gain profile while F-EDF-5 is suitable for metro EDFA applications. Applications C- and L-Band EDFAs Metro EDFAs Broadband Optical Networks CATV Applications ASE Light Sources Fiber Lasers Biomedical Illumination Optical Coherence Tomography (OCT)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Erbium Doped Fiber, Flat Gain Profile - F-EDF-2 - Newport MKS
Irvine, CA, United States
Erbium Doped Fiber, Flat Gain Profile
F-EDF-2
Erbium Doped Fiber, Flat Gain Profile F-EDF-2
The gain spectrum of F-EDF-2 (manufacturer P/N I-5 (980/125)) has been designed to generate a substantially flattened wavelength response that closely matches that of other leading fiber types. This intrinsic flatness and compatibility both simplifies the design of gain flattening filters (GFFs) and facilitates multi-sourcing by enabling the re-use of existing component stocks. Its core composition also promotes rapid mode-expansion during fusion-splicing, optimizing power output and noise figure and simplifying gain-module manufacture. This product offers an identical gain spectrum every time, with maximum batch-batch absorption variability just 0.00025 dB/m. This model replaces the legacy model F-EDF-T3. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Fibercore’s IsoGain™ Fibercore’s IsoGain range of Erbium Doped Fibers (EDFs) offer a wide selection of absorption and cut-off wavelengths to allow the best choice of fiber for each type of Erbium Doped Fiber Amplifier (EDFA) design. The core composition of IsoGain has been engineered to generate a substantially flattened wavelength response that closely matches that of other leading fiber types. All model numbers with "F-I" in them are among the IsoGain family as well as F-EDF-2. F-EDF Series F-EDF erbium doped fibers provide the basic building block to fiber optic amplifiers used in broadband optical networks in the 1550 nm transmission window. These erbium doped fibers deliver gain efficiencies in excess of 3.5 dB/mW when pumped with a 980nm laser diode. F-EDF-2 has a flat gain profile while F-EDF-5 is suitable for metro EDFA applications. Applications C- and L-Band EDFAs Metro EDFAs Broadband Optical Networks CATV Applications ASE Light Sources Fiber Lasers Biomedical Illumination Optical Coherence Tomography (OCT)

The gain spectrum of F-EDF-2 (manufacturer P/N I-5 (980/125)) has been designed to generate a substantially flattened wavelength response that closely matches that of other leading fiber types. This intrinsic flatness and compatibility both simplifies the design of gain flattening filters (GFFs) and facilitates multi-sourcing by enabling the re-use of existing component stocks. Its core composition also promotes rapid mode-expansion during fusion-splicing, optimizing power output and noise figure and simplifying gain-module manufacture. This product offers an identical gain spectrum every time, with maximum batch-batch absorption variability just 0.00025 dB/m. This model replaces the legacy model F-EDF-T3.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Fibercore’s IsoGain™


Fibercore’s IsoGain range of Erbium Doped Fibers (EDFs) offer a wide selection of absorption and cut-off wavelengths to allow the best choice of fiber for each type of Erbium Doped Fiber Amplifier (EDFA) design. The core composition of IsoGain has been engineered to generate a substantially flattened wavelength response that closely matches that of other leading fiber types. All model numbers with "F-I" in them are among the IsoGain family as well as F-EDF-2.

F-EDF Series


F-EDF erbium doped fibers provide the basic building block to fiber optic amplifiers used in broadband optical networks in the 1550 nm transmission window. These erbium doped fibers deliver gain efficiencies in excess of 3.5 dB/mW when pumped with a 980nm laser diode. F-EDF-2 has a flat gain profile while F-EDF-5 is suitable for metro EDFA applications.


Applications


  • C- and L-Band EDFAs
  • Metro EDFAs
  • Broadband Optical Networks
  • CATV Applications
  • ASE Light Sources
  • Fiber Lasers
  • Biomedical Illumination
  • Optical Coherence Tomography (OCT)
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-EDF-2
Product Name Erbium Doped Fiber, Flat Gain Profile
Numerical Aperture 0.2100 to 0.2400
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 3 m, FC. - F-MBB-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 2 m, FC/UPC - F-PM980-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details