RS Components, Ltd. Fibre Optic Cable 2846939

Description
2m OM3 Fibre Optic Cable LC-LC (Multi-Mo
Request a Quote
Description
2m OM3 Fibre Optic Cable LC-LC (Multi-Mo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2846939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2846939
Fibre Optic Cable 2846939
2m OM3 Fibre Optic Cable LC-LC (Multi-Mo

2m OM3 Fibre Optic Cable LC-LC (Multi-Mo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2846939
Product Name Fibre Optic Cable
Core Size 3000 µm (118 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1929621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Features Other; OS1
View Details
Fibre Optic Cable - 2847004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Fibre Optic Cable - 1213934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
Fibre Optic Cable - 5368430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; ST; St
View Details