Newport MKS Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power F-MFC

Description
The F-MFC (Mfg. P/N: CF01493-53) High Power Density Fiber has a pure silica 550 μm core and a silica 600 μm cladding, providing an ultra-high damage threshold. In addition, a chemically bonded hard coat adds high strength and increases fatigue resistance. The fiber's low OH- content makes it most suitable for operation in the 500 to 2100 nm wavelength range. It can tolerate peak power density levels nearing 1 GW/cm2. This Step Index fiber has a 0.22 NA. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. High Damage Threshold Fibers Our High-Power Density Fibers have a pure silica core and a silica cladding, providing an ultra-high damage threshold. In addition, a chemically bonded hard coat adds high strength and increases fatigue resistance. The fibers’ low OH- content makes them most suitable for operation in the 500–2100 nm wavelength ranges. Fibers in this category, offered in 365 and 550 µm core diameters, can tolerate peak power density levels nearing 1 GW/cm2. Applications Medical Laser Delivery Industrial Laser Delivery Laser Welding and Ablation High Power Illumination Other High Power CW and Pulsed Laser Delivery Systems Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM.
Request a Quote
Description
The F-MFC (Mfg. P/N: CF01493-53) High Power Density Fiber has a pure silica 550 μm core and a silica 600 μm cladding, providing an ultra-high damage threshold. In addition, a chemically bonded hard coat adds high strength and increases fatigue resistance. The fiber's low OH- content makes it most suitable for operation in the 500 to 2100 nm wavelength range. It can tolerate peak power density levels nearing 1 GW/cm2. This Step Index fiber has a 0.22 NA. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. High Damage Threshold Fibers Our High-Power Density Fibers have a pure silica core and a silica cladding, providing an ultra-high damage threshold. In addition, a chemically bonded hard coat adds high strength and increases fatigue resistance. The fibers’ low OH- content makes them most suitable for operation in the 500–2100 nm wavelength ranges. Fibers in this category, offered in 365 and 550 µm core diameters, can tolerate peak power density levels nearing 1 GW/cm2. Applications Medical Laser Delivery Industrial Laser Delivery Laser Welding and Ablation High Power Illumination Other High Power CW and Pulsed Laser Delivery Systems Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Irvine, CA, United States
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power
F-MFC
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power F-MFC
The F-MFC (Mfg. P/N: CF01493-53) High Power Density Fiber has a pure silica 550 μm core and a silica 600 μm cladding, providing an ultra-high damage threshold. In addition, a chemically bonded hard coat adds high strength and increases fatigue resistance. The fiber's low OH- content makes it most suitable for operation in the 500 to 2100 nm wavelength range. It can tolerate peak power density levels nearing 1 GW/cm2. This Step Index fiber has a 0.22 NA. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. High Damage Threshold Fibers Our High-Power Density Fibers have a pure silica core and a silica cladding, providing an ultra-high damage threshold. In addition, a chemically bonded hard coat adds high strength and increases fatigue resistance. The fibers’ low OH- content makes them most suitable for operation in the 500–2100 nm wavelength ranges. Fibers in this category, offered in 365 and 550 µm core diameters, can tolerate peak power density levels nearing 1 GW/cm2. Applications Medical Laser Delivery Industrial Laser Delivery Laser Welding and Ablation High Power Illumination Other High Power CW and Pulsed Laser Delivery Systems Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM.

The F-MFC (Mfg. P/N: CF01493-53) High Power Density Fiber has a pure silica 550 μm core and a silica 600 μm cladding, providing an ultra-high damage threshold. In addition, a chemically bonded hard coat adds high strength and increases fatigue resistance. The fiber's low OH- content makes it most suitable for operation in the 500 to 2100 nm wavelength range. It can tolerate peak power density levels nearing 1 GW/cm2. This Step Index fiber has a 0.22 NA.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

High Damage Threshold Fibers

Our High-Power Density Fibers have a pure silica core and a silica cladding, providing an ultra-high damage threshold. In addition, a chemically bonded hard coat adds high strength and increases fatigue resistance. The fibers’ low OH- content makes them most suitable for operation in the 500–2100 nm wavelength ranges. Fibers in this category, offered in 365 and 550 µm core diameters, can tolerate peak power density levels nearing 1 GW/cm2.

Applications


  • Medical Laser Delivery
  • Industrial Laser Delivery
  • Laser Welding and Ablation
  • High Power Illumination
  • Other High Power CW and Pulsed Laser Delivery Systems

Standard and Custom Patch Cables Available


Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MFC
Product Name Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 5.0 m, FC to FC. - F-MFD-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Polarization Maintaining Fiber, Bow-Tie, 633-780 nm, 0.14-0.18 NA. - F-SPV - Newport MKS
Specs
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 15 dB/km (4.57 dB/1000 ft)
View Details
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details