Newport MKS Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core F-MLD

Description
The F-MLD (Mfg. P/N: BF04432-01) Graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 100 μm core and 140 μm cladding diameter, a 0.290 NA, and features large bandwidth and low attenuation. This fiber has a 250 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers. Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM
Request a Quote
Description
The F-MLD (Mfg. P/N: BF04432-01) Graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 100 μm core and 140 μm cladding diameter, a 0.290 NA, and features large bandwidth and low attenuation. This fiber has a 250 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers. Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Irvine, CA, United States
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core
F-MLD
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core F-MLD
The F-MLD (Mfg. P/N: BF04432-01) Graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 100 μm core and 140 μm cladding diameter, a 0.290 NA, and features large bandwidth and low attenuation. This fiber has a 250 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers. Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM

The F-MLD (Mfg. P/N: BF04432-01) Graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 100 μm core and 140 μm cladding diameter, a 0.290 NA, and features large bandwidth and low attenuation. This fiber has a 250 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Large Bandwidth with Low Attenuation


Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers.

Standard and Custom Patch Cables Available


Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MLD
Product Name Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 633-780 nm, 0.10-0.14 NA - F-SV - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 5.0 m, FC to FC. - F-MFD-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details