RS Components, Ltd. Fibre Optic Cable 4258562

Description
SMA-SMA fibre optic patch lead,200um 2m
Request a Quote
Description
SMA-SMA fibre optic patch lead,200um 2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 4258562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
4258562
Fibre Optic Cable 4258562
SMA-SMA fibre optic patch lead,200um 2m

SMA-SMA fibre optic patch lead,200um 2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 4258562
Product Name Fibre Optic Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
Fibre Optic Cable - 135660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details
Fibre Optic Cable - 2846927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
Fibre Optic Cable - 1930187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Features Other; OM2
View Details