Newport MKS Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC F-SM-300-SC-C-2FCA

Description
The F-SM-300-SC-C-2FCA Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 2 meters long with FC/APC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a depressed, fluorine-doped cladding. Without germanium (GeO2), electronic defects and consequent color centers associated with the Ge–O bond, the prime cause of photo darkening at short wavelengths, are avoided with the result that power handling capacity is increased from a few milliwatts to several watts. In fact, in SM300, the transmission-limitin g mechanism is effectively shifted from photo darkening to other nonlinearities (e.g. stimulated scattering) or even thermal damage – and in both cases, these limits too are increased over those of a conventional germano-silicate fiber. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote
Description
The F-SM-300-SC-C-2FCA Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 2 meters long with FC/APC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a depressed, fluorine-doped cladding. Without germanium (GeO2), electronic defects and consequent color centers associated with the Ge–O bond, the prime cause of photo darkening at short wavelengths, are avoided with the result that power handling capacity is increased from a few milliwatts to several watts. In fact, in SM300, the transmission-limitin g mechanism is effectively shifted from photo darkening to other nonlinearities (e.g. stimulated scattering) or even thermal damage – and in both cases, these limits too are increased over those of a conventional germano-silicate fiber. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-SM-300-SC-C-2FCA is a 2-meter singlemode fiber patch cord with FC/APC connectors, built using Fibercore SM300-SC pure silica core fiber for UV to short visible light delivery from 305 nm to 450 nm. The fiber's undoped core and fluorinated cladding suppress photodarkening, enabling power handling of several watts. It has a numerical aperture of 0.12-0.14, 125 µm cladding, and 245 µm dual acrylate coating. Attenuation is less than 70 dB/km at 350 nm and less than 50 dB/km at 430 nm. The cut-off wavelength is below 300 nm, and the mode field diameter at nominal wavelengths is 1.9-3.0 µm. The cable includes a 900 µm jacket with aramid yarn and 2.5 mm PVC outer layer for mechanical and environmental protection.

Datasheet Summary
Powered by GS/AI

The F-SM-300-SC-C-2FCA is a 2-meter singlemode fiber patch cord with FC/APC connectors, built using Fibercore SM300-SC pure silica core fiber for UV to short visible light delivery from 305 nm to 450 nm. The fiber's undoped core and fluorinated cladding suppress photodarkening, enabling power handling of several watts. It has a numerical aperture of 0.12-0.14, 125 µm cladding, and 245 µm dual acrylate coating. Attenuation is less than 70 dB/km at 350 nm and less than 50 dB/km at 430 nm. The cut-off wavelength is below 300 nm, and the mode field diameter at nominal wavelengths is 1.9-3.0 µm. The cable includes a 900 µm jacket with aramid yarn and 2.5 mm PVC outer layer for mechanical and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Irvine, CA, United States
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC
F-SM-300-SC-C-2FCA
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC F-SM-300-SC-C-2FCA
The F-SM-300-SC-C-2FCA Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 2 meters long with FC/APC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a depressed, fluorine-doped cladding. Without germanium (GeO2), electronic defects and consequent color centers associated with the Ge–O bond, the prime cause of photo darkening at short wavelengths, are avoided with the result that power handling capacity is increased from a few milliwatts to several watts. In fact, in SM300, the transmission-limitin g mechanism is effectively shifted from photo darkening to other nonlinearities (e.g. stimulated scattering) or even thermal damage – and in both cases, these limits too are increased over those of a conventional germano-silicate fiber. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

The F-SM-300-SC-C-2FCA Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 2 meters long with FC/APC connectors at both ends.
Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a depressed, fluorine-doped cladding. Without germanium (GeO2), electronic defects and consequent color centers associated with the Ge–O bond, the prime cause of photo darkening at short wavelengths, are avoided with the result that power handling capacity is increased from a few milliwatts to several watts. In fact, in SM300, the transmission-limiting mechanism is effectively shifted from photo darkening to other nonlinearities (e.g. stimulated scattering) or even thermal damage – and in both cases, these limits too are increased over those of a conventional germano-silicate fiber.

Fiber Construction

Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection.

Custom Singlemode Patch Cables


Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SM-300-SC-C-2FCA
Product Name Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber Patch Cord, Endlessly SM, 2 m, 8.5 µm, FC/APC - F-SM8-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.5 µm (0.3346 mils)
Connector Type FC; FC/APC
View Details
Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC - F-SM10-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Connector Type FC; FC/UPC
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 3 m, FC. - F-MBB-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details