TE Connectivity Surge Arresters CE0310-000

Description
Body Features Color : Red Weight (KG) : 3.44 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 830 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 18 Residual Voltage (Nominal Current) (KV) : 59.4 Voltage Rating (Uc) (KV) : 18 Voltage Rating (Ur) (KV) : 22.5 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : AMERICAS, ASIA, ANZPAC, EMEA Product Type Features Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage
Request a Quote
Description
Body Features Color : Red Weight (KG) : 3.44 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 830 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 18 Residual Voltage (Nominal Current) (KV) : 59.4 Voltage Rating (Uc) (KV) : 18 Voltage Rating (Ur) (KV) : 22.5 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : AMERICAS, ASIA, ANZPAC, EMEA Product Type Features Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surge Arresters - CE0310-000 - TE Connectivity
Berwyn, PA, United States
Surge Arresters
CE0310-000
Surge Arresters CE0310-000
Body Features Color : Red Weight (KG) : 3.44 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 830 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 18 Residual Voltage (Nominal Current) (KV) : 59.4 Voltage Rating (Uc) (KV) : 18 Voltage Rating (Ur) (KV) : 22.5 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : AMERICAS, ASIA, ANZPAC, EMEA Product Type Features Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage

Body Features


  • Color : Red
  • Weight (KG) : 3.44

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance (MM) : 830
  • Shed Inside Diameter (MM) : 104
  • Shed Outside Diameter (MM) : 123
  • Surge Arrester Height (MM) : 316

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 18
  • Residual Voltage (Nominal Current) (KV) : 59.4
  • Voltage Rating (Uc) (KV) : 18
  • Voltage Rating (Ur) (KV) : 22.5

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution Line
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 3

Product Availability


  • Minimum Order Quantity : 3
  • Surge Arrester Product Availability : AMERICAS, ASIA, ANZPAC, EMEA

Product Type Features


  • Shed Profile : Alternating
  • Surge Arrester Class : 1
  • Surge Arrester Technology : Cage
Buy Now

Technical Specifications

  TE Connectivity
Product Category Surge Suppressors
Product Number CE0310-000
Product Name Surge Arresters
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - BM3860-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution
View Details
Surge Arresters - CR7254-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - CE0405-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Arresters - EA2044-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details