Lee Co. (The) 343 Side-Exit Check Valve

Description
This cartridge-style check valve is only 0.343 inches in diameter and 0.78 inches in length. Its side-exit design is useful in hydraulic manifolds where the flow needs to change direction. The valve is ideal for applications with flow rates up to 10 GPM. Features Diameter: 0.343 inches Lohm Rate: 30 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote Datasheet
Description
This cartridge-style check valve is only 0.343 inches in diameter and 0.78 inches in length. Its side-exit design is useful in hydraulic manifolds where the flow needs to change direction. The valve is ideal for applications with flow rates up to 10 GPM. Features Diameter: 0.343 inches Lohm Rate: 30 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
343 Side-Exit Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
343 Side-Exit Check Valve
343 Side-Exit Check Valve
This cartridge-style check valve is only 0.343 inches in diameter and 0.78 inches in length. Its side-exit design is useful in hydraulic manifolds where the flow needs to change direction. The valve is ideal for applications with flow rates up to 10 GPM. Features Diameter: 0.343 inches Lohm Rate: 30 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi

This cartridge-style check valve is only 0.343 inches in diameter and 0.78 inches in length. Its side-exit design is useful in hydraulic manifolds where the flow needs to change direction. The valve is ideal for applications with flow rates up to 10 GPM.

Features

  • Diameter: 0.343 inches
  • Lohm Rate: 30 Lohms max
  • Operating Pressures: Up to 5000 psi
  • Leakage: 1 drop / hour at 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 343 Side-Exit Check Valve
Valve Type Check; Poppet-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

281 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
750 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
4.5 mm Press-in Vent Valve -  - Lee Co. (The)
Specs
Valve Type Vent Valves
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details
8 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details