The TV/US-XR is a self-operating, reverse-acting temperature control valve for cooling media, such as air or liquid phase heat transfer fluids, designed to remove heat from equipment or processes. It features an all-stainless-steel construction with a Thermoloid® thermal actuator, a ram-type plug for reliable shutoff, and operates within a narrow temperature band. The valve has a 3/4 NPT bushing for integral mounting and supports maximum operating pressures up to 200 PSIG and sensing end temperatures up to 210°F. It is available in 3/8" and 1/2" sizes, with a weight of 0.6 lb for the 3/8" model and 0.9 lb for the 1/2" model. PTFE seals are used for the stem and seat.
These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the TV/US-XR to control cooling media flow to a sample cooler in response to sample temperature.
The reverse acting TV/US-XR valves’ Thermoloid® sensor/controller element may be placed in contact with the process line or pipe with the optional band-o-let fitting, or in the line with the integral ¾” NPT bushing. This allows the temperature element to be in contact with the process to control the valve and regulate the inflow of cooling media. Input temperatures can vary widely, but the control temperature is maintained within desired limits.
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TV/US-XR |
| Product Name | Steam Tracing Valve |
| Valve Type | Control Valve |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical |
| Valve Size | 0.38 to 0.50 inch (9.52 to 12.70 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |