The ThermOmegaTech 1" M/D thermostatic mixing and diverting valve is a three-way valve designed to automatically proportion fluid flow based on temperature using a Thermoloid® thermal actuator. It is available in bronze, 303 stainless steel, or 316 stainless steel construction, and operates as a mixing or diverting valve for applications such as lube oil cooling, heat exchanger control, and water conservation. The valve has NPT threads, a maximum operating pressure of 250 PSIG at 250°F, and a 150 Class rating for stainless steel variants. Its body dimensions are 4.37 in (111 mm) long, 2.20 in (56 mm) wide, 3.19 in (81 mm) high, and 6.70 in (170 mm) from port centerlines, with a weight of 5.0 lb (2.27 kg). The valve modulates flow with a ±8°F set-point tolerance and is not rated for steam-water mixing.
The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix your fluid to the desired specified temperature. For diverting applications, the M/D operates as a thermal bypass valve (TBV) to modulate inlet fluid temperature and divert return flow based on temperature.
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 1" M/D |
| Product Name | Thermostatic Mixing/Diverting Valve |
| Valve Type | Control Valve; Diverter; Mixing |
| Primary Material | Brass / Bronze (optional feature); Stainless Steel (optional feature) |
| Media | Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |