DynaQuip Controls Lead-Free Brass Ball Valve

Description
Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA International.
Datasheet
Description
Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA International.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free Brass Ball Valve -  - DynaQuip Controls
St. Clair, MO, United States
Lead-Free Brass Ball Valve
Lead-Free Brass Ball Valve
Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA International.

Lead-Free Valve Solutions

DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA International.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Name Lead-Free Brass Ball Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
Valve Size 0.50 to 1.50 inch (12.70 to 38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details