Kyocera Corporation Tantalum Capacitors TPSD336M035R0300

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4113-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4113-2-ND
Tantalum Capacitors 478-4113-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4113-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4113-1-ND
Tantalum Capacitors 478-4113-1-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4113-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4113-6-ND
Tantalum Capacitors 478-4113-6-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 1359960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359960P
Tantalum Capacitors 1359960P
Tantalum Capacitor 2917 33uF 35Vdc 20%

Tantalum Capacitor 2917 33uF 35Vdc 20%

Supplier's Site
Tantalum Capacitors - 1359960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359960
Tantalum Capacitors 1359960
Tantalum Capacitor 2917 33uF 35Vdc 20%

Tantalum Capacitor 2917 33uF 35Vdc 20%

Supplier's Site
Tantalum Capacitors - TPSD336M035R0300 - 1113735-TPSD336M035R0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD336M035R0300
1113735-TPSD336M035R0300
Tantalum Capacitors - TPSD336M035R0300 1113735-TPSD336M035R0300
Manufacturer: AVX Corporation Win Source Part Number: 1113735-TPSD336M035R 0300 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: D ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1113735-TPSD336M035R0300
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 300 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 35V 0.3 Ohm Capacitor
59-TPSD336M035R0300
SMD 33uF 35V 0.3 Ohm Capacitor 59-TPSD336M035R0300
Cap Tant Solid 33uF 35V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD336M035R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M035R0300 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 35V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD336M035R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M035R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD336M035R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336M035R0300
Capacitors - Tantalum Capacitors TPSD336M035R0300
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSD336M035R0300 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD336M035R0300
Tantalum Capacitors TPSD336M035R0300
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 75M2961 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx
75M2961
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx 75M2961
TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.2, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.2, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 07H7473 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
07H7473
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 07H7473
TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 35V, 20%, Reel; Capacitance Kyocera Avx - 18AC0664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 35V, 20%, Reel; Capacitance Kyocera Avx
18AC0664
Cap, 33Μf, 35V, 20%, Reel; Capacitance Kyocera Avx 18AC0664
CAP, 33µF, 35V, 20%, REEL; Capacitance:33µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 33µF, 35V, 20%, REEL; Capacitance:33µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD336M035R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336M035R0300
Tantalum Capacitors TPSD336M035R0300
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4113-2-ND 478-4113-6-ND 1359960P 1359960 1113735-TPSD336M035R0300 59-TPSD336M035R0300 TPSD336M035R0300 TPSD336M035R0300 75M2961 07H7473 18AC0664 TPSD336M035R0300
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD336M035R0300 SMD 33uF 35V 0.3 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Cap, 33Μf, 35V, 20%, Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers