Cornell Dubilier Aluminum Electrolytic 335SML050M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335SML050M is a surface-mount aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 3.3 μF. It has an ESR of 60.29 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 18 mA at 85°C. The capacitor measures 4 mm in diameter and 5.4 mm in length. It operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The leakage current is limited to 0.01CV or 3 μA, whichever is greater. It complies with the specified surge voltage of 63 VDC and maintains performance after soldering exposure.

Datasheet Summary
Powered by GS/AI

The 335SML050M is a surface-mount aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 3.3 μF. It has an ESR of 60.29 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 18 mA at 85°C. The capacitor measures 4 mm in diameter and 5.4 mm in length. It operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The leakage current is limited to 0.01CV or 3 μA, whichever is greater. It complies with the specified surge voltage of 63 VDC and maintains performance after soldering exposure.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
335SML050M
Aluminum Electrolytic 335SML050M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 335SML050M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
335SML050M
Capacitors - Aluminum Electrolytic Capacitors 335SML050M
CAP ALUM 3.3UF 20% 50V SMD

CAP ALUM 3.3UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335SML050M 335SML050M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M400J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers