68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 350mOhm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 350mOhm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 350mOhm
CAP TANT 68UF 10% 6.3V 1411
CAP TANT 68UF 10% 6.3V 1411
CAPACITOR TANT, 68UF, 6.3V, 0.35 OHM, 0.1, 1210; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.35ohmRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9096-6-ND | 478-9096-2-ND | TPSB686K006R0350 | TPSB686K006R0350 | 65M6079 | 15P3587 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 68Uf, 6.3V, 0.35 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |