Kyocera Corporation Tantalum Capacitors TPSB476K010A0250

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB476K010A0250-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB476K010A0250-ND
Tantalum Capacitors TPSB476K010A0250-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 250mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 250mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB476K010A0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476K010A0250
Tantalum Capacitors TPSB476K010A0250
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Capacitor,47Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6073
Capacitor,47Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6073
Capacitor,47uF,10VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,47uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSB476K010A0250-ND TPSB476K010A0250 65M6073
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,47Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details