Kyocera Corporation Tantalum Capacitors TPME228M002R0018

Description
2200µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet
Description
2200µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME228M002R0018-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPME228M002R0018-ND
Tantalum Capacitors TPME228M002R0018-ND
2200µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm

2200µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm

Buy Now Datasheet
Capacitor Tant, 2200Uf 2.5V 0.018 Ohm 20%, 2717; Capacitance Kyocera Avx - 65M6020 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2200Uf 2.5V 0.018 Ohm 20%, 2717; Capacitance Kyocera Avx
65M6020
Capacitor Tant, 2200Uf 2.5V 0.018 Ohm 20%, 2717; Capacitance Kyocera Avx 65M6020
CAPACITOR TANT, 2200UF 2.5V 0.018 OHM 20%, 2717; Capacitance:2200µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.018ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 2200UF 2.5V 0.018 OHM 20%, 2717; Capacitance:2200µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.018ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPME228M002R0018 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME228M002R0018
Tantalum Capacitors TPME228M002R0018
CAP TANT 2200UF 20% 2.5V 2917

CAP TANT 2200UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPME228M002R0018-ND 65M6020 TPME228M002R0018
Product Name Tantalum Capacitors Capacitor Tant, 2200Uf 2.5V 0.018 Ohm 20%, 2717; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details