KYOCERA AVX Components Corporation Capacitors TCQD226M035R0100E

Description
Tantalum Capacitors - Polymer 35V 22uF 2917 ESR=100 20% AEC-Q200 Blk Resin
Datasheet
Description
Tantalum Capacitors - Polymer 35V 22uF 2917 ESR=100 20% AEC-Q200 Blk Resin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - Polymer 35V 22uF 2917 ESR=100 20% AEC-Q200 Blk Resin

Tantalum Capacitors - Polymer 35V 22uF 2917 ESR=100 20% AEC-Q200 Blk Resin

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tantalum Polymer, Case D Rohs Compliant Kyocera Avx - 64AJ4733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tantalum Polymer, Case D Rohs Compliant Kyocera Avx
64AJ4733
Cap, 22Uf, 35V, Tantalum Polymer, Case D Rohs Compliant Kyocera Avx 64AJ4733
CAP, 22UF, 35V, TANTALUM POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 22UF, 35V, TANTALUM POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number TCQD226M035R0100E 64AJ4733
Product Name Capacitors Cap, 22Uf, 35V, Tantalum Polymer, Case D Rohs Compliant Kyocera Avx
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details