Kyocera Corporation Tantalum Capacitors TAP476M010CRS

Description
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M010CRS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M010CRS-ND
Tantalum Capacitors TAP476M010CRS-ND
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm

47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP476M010CRS - 1105431-TAP476M010CRS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP476M010CRS
1105431-TAP476M010CRS
Tantalum Capacitors - TAP476M010CRS 1105431-TAP476M010CRS
Manufacturer: AVX Corporation Win Source Part Number: 1105431-TAP476M010CR S Packaging: AMMO PACKAGE Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.453" (11.50mm) Mounting: Through Hole Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: G ESR: 1.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.256" Dia (6.50mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105431-TAP476M010CRS
Packaging: AMMO PACKAGE
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.453" (11.50mm)
Mounting: Through Hole
Capacitance: 47μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: G
ESR: 1.7 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.256" Dia (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP476M010CRS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476M010CRS
Capacitors - Tantalum Capacitors TAP476M010CRS
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476M010CRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M010CRS
Tantalum Capacitors TAP476M010CRS
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP476M010CRS-ND 1105431-TAP476M010CRS TAP476M010CRS TAP476M010CRS
Product Name Tantalum Capacitors Tantalum Capacitors - TAP476M010CRS Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814564 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers