Kyocera Corporation 47uF 25V 1 Ohm Capacitor TAP476K025SCS

Description
Cap Tant Solid 47uF 25V 10% (9 X 13mm) Radial 2.5mm 1 Ohm 125°C Bulk Product overview: TAP476K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K025SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 25V 10% (9 X 13mm) Radial 2.5mm 1 Ohm 125°C Bulk Product overview: TAP476K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K025SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 25V 1 Ohm Capacitor
59-TAP476K025SCS
47uF 25V 1 Ohm Capacitor 59-TAP476K025SCS
Cap Tant Solid 47uF 25V 10% (9 X 13mm) Radial 2.5mm 1 Ohm 125°C Bulk Product overview: TAP476K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K025SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V 10% (9 X 13mm) Radial 2.5mm 1 Ohm 125°C Bulk Product overview: TAP476K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K025SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP476K025SCS - 899046-TAP476K025SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP476K025SCS
899046-TAP476K025SCS
Tantalum Capacitors - TAP476K025SCS 899046-TAP476K025SCS
Manufacturer: AVX Corporation Win Source Part Number: 899046-TAP476K025SCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 25 V Radial 1Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-1913, 478-1913-NDR

Manufacturer: AVX Corporation
Win Source Part Number: 899046-TAP476K025SCS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 25 V Radial 1Ohm
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Other Part Number: 478-1913, 478-1913-NDR

Buy Now Datasheet
Tantalum Capacitors - 478-1913-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1913-ND
Tantalum Capacitors 478-1913-ND
47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm

47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP476K025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K025SCS
Capacitors - Tantalum Capacitors TAP476K025SCS
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site
CAP TANT 47UF 10% 25V RADIAL - 66-TAP476K025SCS - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 10% 25V RADIAL
66-TAP476K025SCS
CAP TANT 47UF 10% 25V RADIAL 66-TAP476K025SCS
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476K025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K025SCS
Tantalum Capacitors TAP476K025SCS
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5413 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5413
Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5413
TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP476K025SCS 899046-TAP476K025SCS 478-1913-ND TAP476K025SCS 66-TAP476K025SCS TAP476K025SCS 54J5413
Product Name 47uF 25V 1 Ohm Capacitor Tantalum Capacitors - TAP476K025SCS Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 47UF 10% 25V RADIAL Tantalum Capacitors Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Bulk Bulk Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details