Kyocera Corporation Tantalum Capacitors TAP226M006BRW

Description
22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226M006BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226M006BRW-ND
Tantalum Capacitors TAP226M006BRW-ND
22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm

22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm

Buy Now Datasheet
Capacitor Tant, 22Uf, 6.3V, 3.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 6.3V, 3.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4930
Capacitor Tant, 22Uf, 6.3V, 3.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4930
CAPACITOR TANT, 22UF, 6.3V, 3.7 OHM, 0.2, RAD; Capacitance:22µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.7ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 6.3V, 3.7 OHM, 0.2, RAD; Capacitance:22µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.7ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP226M006BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226M006BRW
Capacitors - Tantalum Capacitors TAP226M006BRW
CAP TANT 22UF 20% 6.3V RADIAL

CAP TANT 22UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226M006BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M006BRW
Tantalum Capacitors TAP226M006BRW
CAP TANT 22UF 20% 6.3V RADIAL

CAP TANT 22UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP226M006BRW-ND 54J4930 TAP226M006BRW TAP226M006BRW
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 6.3V, 3.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers