Kyocera Corporation Tantalum Capacitors TAP107K006SRW

Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP107K006SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP107K006SRW-ND
Tantalum Capacitors TAP107K006SRW-ND
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitor, 100Uf, 6.3V, 1.6 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx - 54J4512 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 1.6 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
54J4512
Tantalum Capacitor, 100Uf, 6.3V, 1.6 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx 54J4512
TANTALUM CAPACITOR, 100UF, 6.3V, 1.6 OHM, 0.1, RADIAL, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 1.6 OHM, 0.1, RADIAL, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP107K006SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP107K006SRW
Capacitors - Tantalum Capacitors TAP107K006SRW
CAP TANT 100UF 10% 6.3V RADIAL

CAP TANT 100UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP107K006SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107K006SRW
Tantalum Capacitors TAP107K006SRW
CAP TANT 100UF 10% 6.3V RADIAL

CAP TANT 100UF 10% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP107K006SRW-ND 54J4512 TAP107K006SRW TAP107K006SRW
Product Name Tantalum Capacitors Tantalum Capacitor, 100Uf, 6.3V, 1.6 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - 6933861 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details