Kyocera Corporation Tantalum Capacitors TAP104K035BRW

Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP104K035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP104K035BRW-ND
Tantalum Capacitors TAP104K035BRW-ND
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP104K035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP104K035BRW
Capacitors - Tantalum Capacitors TAP104K035BRW
CAP TANT 0.1UF 10% 35V RADIAL

CAP TANT 0.1UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP104K035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP104K035BRW
Tantalum Capacitors TAP104K035BRW
CAP TANT 0.1UF 10% 35V RADIAL

CAP TANT 0.1UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4273
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4273
CAPACITOR TANT, 0.1UF, 35V, 26 OHM, 0.1, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:26ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.1UF, 35V, 26 OHM, 0.1, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:26ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP104K035BRW-ND TAP104K035BRW TAP104K035BRW 54J4273
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers