47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJD476M016UNJVTR-ND | 43X8661 | TAJD476M016UNJV | TAJD476M016UNJV |
| Product Name | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) |