KYOCERA AVX Components Corporation Tantalum Capacitors TAJC335K035SNJ

Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC335K035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC335K035SNJTR-ND
Tantalum Capacitors 478-TAJC335K035SNJTR-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC335K035SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC335K035SNJ
Capacitors - Tantalum Capacitors TAJC335K035SNJ
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site
Capacitor Tant, 3.3Uf, 35V, 2.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 78M2588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, 2.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx
78M2588
Capacitor Tant, 3.3Uf, 35V, 2.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx 78M2588
CAPACITOR TANT, 3.3UF, 35V, 2.5 OHM, 0.1, 2312; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 35V, 2.5 OHM, 0.1, 2312; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC335K035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC335K035SNJ
Tantalum Capacitors TAJC335K035SNJ
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC335K035SNJTR-ND TAJC335K035SNJ 78M2588 TAJC335K035SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, 2.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers