Nexperia B.V. High-voltage switching diode BAS521-QF

Description
High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns High reverse voltage: VR ≤ 300 V Repetitive peak forward current: IFRM ≤ 1 A Ultra small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching High-voltage switching
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns High reverse voltage: VR ≤ 300 V Repetitive peak forward current: IFRM ≤ 1 A Ultra small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching High-voltage switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS521-QF - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS521-QF
High-voltage switching diode BAS521-QF
High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns High reverse voltage: VR ≤ 300 V Repetitive peak forward current: IFRM ≤ 1 A Ultra small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching High-voltage switching

High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • High reverse voltage: VR ≤ 300 V
  • Repetitive peak forward current: IFRM ≤ 1 A
  • Ultra small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • High-voltage switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS521-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS521-QFTR-ND
Single Diodes 1727-BAS521-QFTR-ND
DIODE STANDARD 300V 250MA SOD523

DIODE STANDARD 300V 250MA SOD523

Buy Now Datasheet
Single Diodes - 1727-BAS521-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 250MA SOD523

DIODE STANDARD 300V 250MA SOD523

Buy Now Datasheet
Single Diodes - 1727-BAS521-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS521-QFCT-ND
Single Diodes 1727-BAS521-QFCT-ND
DIODE STANDARD 300V 250MA SOD523

DIODE STANDARD 300V 250MA SOD523

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS521-QF 1727-BAS521-QFTR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
IF 250 mA
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PRTR5V0U2AX/S911,2 - Acme Chip Technology Co., Limited
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications High Voltage
VR 5.5 volts
View Details
High-speed switching diode - BAS16J,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Voltage regulator diodes - 1N4748A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
High-voltage switching diodes - BAS21VD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers