Skyworks Solutions, Inc. Very Low Distortion Attenuator Plastic Packaged PIN Diodes SMP1307 Series

Description
The SMP1307 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes are designed for use in attenuator applications from 5 MHz to beyond 2 GHz. The thick 175 µm I region of these PIN diodes makes them very attractive for use in very low distortion PI and TEE attenuators commonly used in TV distribution applications. The 1.5 µS typical carrier lifetime of these diodes results in resistance of 100 Ohm maximum at 1 mA and 10 Ohm maximum at 10 mA. Available in a selection of plastic packages, as a single diode in the small footprint SOD-323, and in a variety of configurations in the SOT-23. Also available in a SOT-5 (SMP1307-027) package as a four diode array designed for insertion in the commonly used 4 diode PI attenuator circuit. SMP1307 Series includes SMP1307-003LF, SMP1307-004LF, SMP1307-005LF, SMP1307-006LF, SMP1307-011LF and SMP1307-027LF.
Request a Quote
Description
The SMP1307 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes are designed for use in attenuator applications from 5 MHz to beyond 2 GHz. The thick 175 µm I region of these PIN diodes makes them very attractive for use in very low distortion PI and TEE attenuators commonly used in TV distribution applications. The 1.5 µS typical carrier lifetime of these diodes results in resistance of 100 Ohm maximum at 1 mA and 10 Ohm maximum at 10 mA. Available in a selection of plastic packages, as a single diode in the small footprint SOD-323, and in a variety of configurations in the SOT-23. Also available in a SOT-5 (SMP1307-027) package as a four diode array designed for insertion in the commonly used 4 diode PI attenuator circuit. SMP1307 Series includes SMP1307-003LF, SMP1307-004LF, SMP1307-005LF, SMP1307-006LF, SMP1307-011LF and SMP1307-027LF.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Very Low Distortion Attenuator Plastic Packaged PIN Diodes - SMP1307 Series - Skyworks Solutions, Inc.
Irvine, CA, United States
Very Low Distortion Attenuator Plastic Packaged PIN Diodes
SMP1307 Series
Very Low Distortion Attenuator Plastic Packaged PIN Diodes SMP1307 Series
The SMP1307 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes are designed for use in attenuator applications from 5 MHz to beyond 2 GHz. The thick 175 µm I region of these PIN diodes makes them very attractive for use in very low distortion PI and TEE attenuators commonly used in TV distribution applications. The 1.5 µS typical carrier lifetime of these diodes results in resistance of 100 Ohm maximum at 1 mA and 10 Ohm maximum at 10 mA. Available in a selection of plastic packages, as a single diode in the small footprint SOD-323, and in a variety of configurations in the SOT-23. Also available in a SOT-5 (SMP1307-027) package as a four diode array designed for insertion in the commonly used 4 diode PI attenuator circuit. SMP1307 Series includes SMP1307-003LF, SMP1307-004LF, SMP1307-005LF, SMP1307-006LF, SMP1307-011LF and SMP1307-027LF.

The SMP1307 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes are designed for use in attenuator applications from 5 MHz to beyond 2 GHz. The thick 175 µm I region of these PIN diodes makes them very attractive for use in very low distortion PI and TEE attenuators commonly used in TV distribution applications. The 1.5 µS typical carrier lifetime of these diodes results in resistance of 100 Ohm maximum at 1 mA and 10 Ohm maximum at 10 mA. Available in a selection of plastic packages, as a single diode in the small footprint SOD-323, and in a variety of configurations in the SOT-23. Also available in a SOT-5 (SMP1307-027) package as a four diode array designed for insertion in the commonly used 4 diode PI attenuator circuit.
SMP1307 Series includes SMP1307-003LF, SMP1307-004LF, SMP1307-005LF, SMP1307-006LF, SMP1307-011LF and SMP1307-027LF.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category PIN Diodes
Product Number SMP1307 Series
Product Name Very Low Distortion Attenuator Plastic Packaged PIN Diodes
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1321-007LF - 029437-SMP1321-007LF - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
4 suppliers
RF PIN Diode - SMP1340-005LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package SOT23
View Details