Cornell Dubilier Film Paper Film Capacitors 104PSB202K2H

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 8.4 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 8.4 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104PSB202K2H is a radial lead, high-current, low-ESR film capacitor rated for 2000V DC, with a capacitance of 0.1 µF and a maximum dv/dt of 2550 V/µs. It has a typical ESR of 8.4 mΩ at 100 kHz and +25°C and a maximum RMS ripple current of 7.5 A. The case measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with 27.5 mm lead spacing and 0.8 mm lead diameter. Constructed with double metallized polypropylene film and flame-retardant epoxy resin (UL94V-0), it operates from -40°C to +100°C. Insulation resistance is at least 30 GΩ at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage with a failure rate of 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 104PSB202K2H is a radial lead, high-current, low-ESR film capacitor rated for 2000V DC, with a capacitance of 0.1 µF and a maximum dv/dt of 2550 V/µs. It has a typical ESR of 8.4 mΩ at 100 kHz and +25°C and a maximum RMS ripple current of 7.5 A. The case measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with 27.5 mm lead spacing and 0.8 mm lead diameter. Constructed with double metallized polypropylene film and flame-retardant epoxy resin (UL94V-0), it operates from -40°C to +100°C. Insulation resistance is at least 30 GΩ at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage with a failure rate of 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PSB202K2H
Film Paper Film Capacitors 104PSB202K2H
For New Design: Yes Capacitance: 100 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 8.4 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2550
  • ESR: 8.4 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 24.5mm
  • Thickness: 15mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 104PSB202K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104PSB202K2H
Capacitors - Film Capacitors 104PSB202K2H
CAP FILM 0.1UF 10% 2KVDC RADIAL

CAP FILM 0.1UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104PSB202K2H 104PSB202K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1193-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers