Knowles Ceramic Capacitors 0504B223K500P

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0504 (1210 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0504 (1210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1205-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1205-ND
Ceramic Capacitors 1763-1205-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0504 (1210 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0504 (1210 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0504B223K500P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0504B223K500P
Capacitors - Ceramic Capacitors 0504B223K500P
CAP CER 0.022UF 50V 0504 EPOXY

CAP CER 0.022UF 50V 0504 EPOXY

Supplier's Site
Ceramic Capacitors - 0504B223K500P - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0504B223K500P
Ceramic Capacitors 0504B223K500P
CAP CER 0.022UF 50V 0504 EPOXY

CAP CER 0.022UF 50V 0504 EPOXY

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1763-1205-ND 0504B223K500P 0504B223K500P
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Bypass Bypass; Bypass, Decoupling Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details