Kyocera Corporation Resonators PBRC7.37MR10X000

Description
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.1% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.1% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC7.37MR10X000TR-ND - DigiKey
Thief River Falls, MN, United States
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.1% -40°C ~ 85°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.1% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 7.3700MHZ 15PF SMD

CERAMIC RES 7.3700MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC7.37MR10X000TR-ND PBRC7.37MR10X000
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-HFR-40.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 40 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABS06 kHz Crystal (Tuning Fork) - ABS06-32.768KHZ-1-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
7 suppliers