Abracon, LLC ABS06 kHz Crystal (Tuning Fork) ABS06-32.768KHZ-1-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06 Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 90 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06 Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 90 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon 32.768 kHz crystal (part number 89AH0803) features a low-profile ceramic package measuring 2.0 x 1.2 x 0.6 mm, making it suitable for high-density circuit board applications. It operates in a temperature range of -40°C to +125°C, with a frequency tolerance of ±20 ppm at 25°C. The crystal has a load capacitance of 12.5 pF and an equivalent series resistance of 90 k,Ѷ for the -40°C to +85°C option. It is hermetically sealed, ensuring it is not moisture sensitive. This component is ideal for various applications, including communication and measuring equipment, as well as commercial and industrial uses.

Datasheet Summary
Powered by GS/AI

The Abracon 32.768 kHz crystal (part number 89AH0803) features a low-profile ceramic package measuring 2.0 x 1.2 x 0.6 mm, making it suitable for high-density circuit board applications. It operates in a temperature range of -40°C to +125°C, with a frequency tolerance of ±20 ppm at 25°C. The crystal has a load capacitance of 12.5 pF and an equivalent series resistance of 90 k,Ѷ for the -40°C to +85°C option. It is hermetically sealed, ensuring it is not moisture sensitive. This component is ideal for various applications, including communication and measuring equipment, as well as commercial and industrial uses.

Suppliers

Company
Product
Description
Supplier Links
ABS06 kHz Crystal (Tuning Fork) - ABS06-32.768KHZ-1-T - Abracon, LLC
Spicewood, TX, United States
ABS06 kHz Crystal (Tuning Fork)
ABS06-32.768KHZ-1-T
ABS06 kHz Crystal (Tuning Fork) ABS06-32.768KHZ-1-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06 Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 90 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS06
  • Type: kHz Crystal (Tuning Fork)
  • Length: 2 mm
  • Width: 1.2 mm
  • Height: 0.6 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 90 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Units - 1712299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712299
Crystal Units 1712299
Abracon ABS06-32.768KHZ-1-T Crystal Unit

Abracon ABS06-32.768KHZ-1-T Crystal Unit

Supplier's Site
Crystal Units - 1712694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712694P
Crystal Units 1712694P
Abracon ABS06-32.768KHZ-1-T Crystal Unit

Abracon ABS06-32.768KHZ-1-T Crystal Unit

Supplier's Site
Crystal Units - 1712694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712694
Crystal Units 1712694
Abracon ABS06-32.768KHZ-1-T Crystal Unit

Abracon ABS06-32.768KHZ-1-T Crystal Unit

Supplier's Site
Crystals, Oscillators, Resonators - Crystals - 1016072-ABS06-32.768KHZ-1-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1016072-ABS06-32.768KHZ-1-T
Crystals, Oscillators, Resonators - Crystals 1016072-ABS06-32.768KHZ-1-T
Win Source Part Number: 1016072-ABS06-32.768 KHZ-1-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABS06 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 90 kOhms Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: Abracon LLC Other Names: ABS0632768KHZ1T,535- 10248-6,535-10248-1, 535-10248-2

Win Source Part Number: 1016072-ABS06-32.768KHZ-1-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABS06
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 90 kOhms
Frequency Tolerance: ±10ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Mfr: Abracon LLC
Other Names: ABS0632768KHZ1T,535-10248-6,535-10248-1,535-10248-2

Buy Now Datasheet
Crystals - 535-10248-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10248-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10248-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon - 14T0076 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon
14T0076
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon 14T0076
CRYSTAL, 32.768KHZ, 12.5PF, 2 X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:10ppm; Product Range:ABS06 Series; Frequency:32.768kHz RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 2 X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:10ppm; Product Range:ABS06 Series; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon - 60R3990 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon
60R3990
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon 60R3990
CRYSTAL, 32.768KHZ, 12.5PF, 2 X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:10ppm; Product Range:ABS06 Series; Crystal Type:Standard RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 2 X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:10ppm; Product Range:ABS06 Series; Crystal Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 2Mm X 1.2Mm Rohs Compliant Abracon - 89AH0803 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 2Mm X 1.2Mm Rohs Compliant Abracon
89AH0803
Crystal, 32.768Khz, 12.5Pf, 2Mm X 1.2Mm Rohs Compliant Abracon 89AH0803
CRYSTAL, 32.768KHZ, 12.5PF, 2MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 12.5PF, 2MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Oscillators Crystals Crystals Crystals Crystals Crystals
Product Number ABS06-32.768KHZ-1-T 1712299 1712694P 1016072-ABS06-32.768KHZ-1-T 535-10248-1-ND ABS06-32.768KHZ-1-T 14T0076 89AH0803 ABS06-32.768KHZ-1-T
Product Name ABS06 kHz Crystal (Tuning Fork) Crystal Units Crystal Units Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon Crystal, 32.768Khz, 12.5Pf, 2Mm X 1.2Mm Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF
ESR 90000 ohms 90000 ohms 90000 ohms
Unlock Full Specs
to access all available technical data