AVX Corporation Ceramic Resonator, 2Mhz, Smd, Full Reel; Frequency Kyocera Avx PBRC-2.00BR

Description
CERAMIC RESONATOR, 2MHZ, SMD, FULL REEL; Frequency:2MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:200ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
CERAMIC RESONATOR, 2MHZ, SMD, FULL REEL; Frequency:2MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:200ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 2Mhz, Smd, Full Reel; Frequency Kyocera Avx - 53J7448 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 2Mhz, Smd, Full Reel; Frequency Kyocera Avx
53J7448
Ceramic Resonator, 2Mhz, Smd, Full Reel; Frequency Kyocera Avx 53J7448
CERAMIC RESONATOR, 2MHZ, SMD, FULL REEL; Frequency:2MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:200ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes

CERAMIC RESONATOR, 2MHZ, SMD, FULL REEL; Frequency:2MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:200ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 53J7448
Product Name Ceramic Resonator, 2Mhz, Smd, Full Reel; Frequency Kyocera Avx
Resonator Type Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-080-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABMM MHz Crystal - ABMM-14.31818MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.32 MHz
Frequency Stability 50 ppm
View Details
5 suppliers