ECS Inc. International Surface Mount Oscillators ECS-1612MV-080-CN-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote Datasheet
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-1612MV-080-CN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-1612MV-080-CN-TR
Surface Mount Oscillators ECS-1612MV-080-CN-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1338179-ECS-1612MV-080-CN-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1338179-ECS-1612MV-080-CN-TR
Crystals, Oscillators, Resonators - Oscillators 1338179-ECS-1612MV-080-CN-TR
Win Source Part Number: 1338179-ECS-1612MV-0 80-CN-TR Category: Crystals, Oscillators, Resonators - Oscillators Series: ECS-1612MV MultiVolt™ Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Frequency: 8 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 4mA Voltage - Supply: 1.6V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ECS Inc. Current - Supply (Disable) (Max): 10µA

Win Source Part Number: 1338179-ECS-1612MV-080-CN-TR
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ECS-1612MV MultiVolt™
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Frequency: 8 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4mA
Voltage - Supply: 1.6V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ECS Inc.
Current - Supply (Disable) (Max): 10µA

Buy Now Datasheet
Oscillators - XC2832CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2832CT-ND
Oscillators XC2832CT-ND
8MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC2832TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2832TR-ND
Oscillators XC2832TR-ND
8MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC2832DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2832DKR-ND
Oscillators XC2832DKR-ND
8MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 8Mhz/hcmos, Smd, 1.6Mm X 1.2Mm Rohs Compliant Ecs Inc International - 57AK3012 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8Mhz/hcmos, Smd, 1.6Mm X 1.2Mm Rohs Compliant Ecs Inc International
57AK3012
Oscillator, 8Mhz/hcmos, Smd, 1.6Mm X 1.2Mm Rohs Compliant Ecs Inc International 57AK3012
OSCILLATOR, 8MHZ/HCMOS, SMD, 1.6Mm x 1.2MM ROHS COMPLIANT: YES

OSCILLATOR, 8MHZ/HCMOS, SMD, 1.6Mm x 1.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ECS-1612MV-080-CN-TR 1338179-ECS-1612MV-080-CN-TR XC2832CT-ND 57AK3012
Product Name Surface Mount Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillator, 8Mhz/hcmos, Smd, 1.6Mm X 1.2Mm Rohs Compliant Ecs Inc International
Oscillator Type XO XO; XO (Standard) XO
Package / Form Factor Surface Mount 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECS-2033-270-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Oscillators - ECS-1633 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers