Aluminum polymer capacitor with a rated voltage of 16 VDC, capacitance of 330 µF, and a case size of 10x12.5 mm. It has a maximum ESR of 13 mΩ at 100 kHz and 20°C, with a ripple current rating of 4100 mA at 105°C. Operating temperature range is -55°C to +105°C. Features include low ESR, high ripple current capability, and compliance with load life and damp heat tests specifying capacitance change under 20%, dissipation factor below 150% of max, and leakage current within specification after testing. Impedance ratio from +20°C to +105°C is less than 1.25.
Datasheet Summary Powered by GS/AI
Aluminum polymer capacitor with a rated voltage of 16 VDC, capacitance of 330 µF, and a case size of 10x12.5 mm. It has a maximum ESR of 13 mΩ at 100 kHz and 20°C, with a ripple current rating of 4100 mA at 105°C. Operating temperature range is -55°C to +105°C. Features include low ESR, high ripple current capability, and compliance with load life and damp heat tests specifying capacitance change under 20%, dissipation factor below 150% of max, and leakage current within specification after testing. Impedance ratio from +20°C to +105°C is less than 1.25.