Cornell Dubilier Aluminum Electrolytic Capacitors 380LX102M100J012

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1000µF 100V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1000µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX102M100J012 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX102M100J012
Aluminum Electrolytic Capacitors 2002-380LX102M100J012
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1000µF 100V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1000µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2407-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2407-ND
Aluminum Electrolytic Capacitors 338-2407-ND
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 220mOhm @ 120Hz 3000 Hrs @ 85°C

1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 220mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors
Product Number 2002-380LX102M100J012 338-2407-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Capacitance Type Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers