AVX Corporation Capacitance Kyocera Avx MD015C104JAB.

Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Product Range:DIPGuard MD Series; Operating Temperature Min:-55°C; Qualification:-RoHS Compliant: No
Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Product Range:DIPGuard MD Series; Operating Temperature Min:-55°C; Qualification:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 15AC3543 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
15AC3543
Capacitance Kyocera Avx 15AC3543
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Product Range:DIPGuard MD Series; Operating Temperature Min:-55°C; Qualification:-RoHS Compliant: No

Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Product Range:DIPGuard MD Series; Operating Temperature Min:-55°C; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC3543
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers