AVX Corporation High Performance Filters LP1206

Description
LP1206 High Performance Filters Features & Benefits Small size: 1206 Frequency: 512MHz & 700MHz Characteristic impedance: 50ω Operating/Storage temp: -40°C to +85°C Low profile Rugged construction Tape and Reel RoHS compliant Typical Applications Mobile communications Satellite TV receivers GPS Vehicle location systems Wireless LANs
Datasheet
Description
LP1206 High Performance Filters Features & Benefits Small size: 1206 Frequency: 512MHz & 700MHz Characteristic impedance: 50ω Operating/Storage temp: -40°C to +85°C Low profile Rugged construction Tape and Reel RoHS compliant Typical Applications Mobile communications Satellite TV receivers GPS Vehicle location systems Wireless LANs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Filters - LP1206 - AVX Corporation
Fountain Inn, SC, USA
High Performance Filters
LP1206
High Performance Filters LP1206
LP1206 High Performance Filters Features & Benefits Small size: 1206 Frequency: 512MHz & 700MHz Characteristic impedance: 50ω Operating/Storage temp: -40°C to +85°C Low profile Rugged construction Tape and Reel RoHS compliant Typical Applications Mobile communications Satellite TV receivers GPS Vehicle location systems Wireless LANs

LP1206 High Performance Filters

Features & Benefits

  • Small size: 1206
  • Frequency: 512MHz & 700MHz
  • Characteristic impedance: 50Ω
  • Operating/Storage temp: -40°C to +85°C
  • Low profile
  • Rugged construction
  • Tape and Reel
  • RoHS compliant

Typical Applications

  • Mobile communications
  • Satellite TV receivers
  • GPS
  • Vehicle location systems
  • Wireless LANs
Supplier's Site Datasheet

Technical Specifications

  AVX Corporation
Product Category RF Filters and Microwave Filters
Product Number LP1206
Product Name High Performance Filters
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF100145A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -10 to 50 C (14 to 122 F)
Fc 488 to 491 MHz
View Details
Band Pass Filter - 5o262201150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 240 to 320 MHz
View Details
Band Pass Filter - 1035350 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details