UIYBPF11022A is a band pass filter operating between 17475 and 17525 MHz with a maximum insertion loss of 3.0 dB and a maximum VSWR of 1.45, supporting up to 10 W power handling with an SMA-F connector. It operates across a temperature range of -40 to +85 °C and provides at least 30 dB rejection at 17400 MHz and 17600 MHz. The unit is housed in a case measuring 110.0 mm by 105.0 mm by 90.0 mm. Designed for military, space, and commercial applications, it includes a one-year standard warranty.
17475 to 17525MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF11022A |
| Product Name | 17475 to 17525MHz – Band Pass Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 1.75E7 to 1.75E7 kHz |
| Insertion Loss | 3 dB |