Anatech Electronics, Inc. 1200 MHz Low Pass Filter AE1200L9230

Description
1200 MHz Low Pass Filter
Request a Quote
Description
1200 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 MHz Low Pass Filter - AE1200L9230 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 MHz Low Pass Filter
AE1200L9230
1200 MHz Low Pass Filter AE1200L9230
1200 MHz Low Pass Filter

1200 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1200L9230
Product Name 1200 MHz Low Pass Filter
Filter Type Low Pass
Fc 1200 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

168 MHz LC Low Pass Filter - AE168L9199 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 168 MHz
Insertion Loss 1 dB
View Details
100 MHz Lowpass Filter - AE100L8904 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 3 dB
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
530 MHz Lowpass Filter - AE530L8879 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 530 MHz
Insertion Loss 1 dB
View Details