KYOCERA AVX Components Corporation RF Filters LP0DA0410A700

Description
410MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA
Request a Quote Datasheet
Description
410MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-LP0DA0410A700-ND - DigiKey
Thief River Falls, MN, United States
410MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA

410MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 478-LP0DA0410A700-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-1690, 16.9 GHz Bandpass Filter - FB-1690 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 16900 to ? MHz
Package Type Connectorized
View Details
DC-400 MHz Lowpass Filter - AE400L9224 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details