DC-5GHz low pass filter with a pass band insertion loss of 1.0 dB max, VSWR of 1.8 max, and rejection of 50 dB at 5.8-10.0 GHz, 25 dB at 10.0-13 GHz, and 20 dB at 5.4-5.8 GHz. Operates from -40 °C to +85 °C with a 20 W power handling rating and SMA-F connector. Package dimensions are 33.0 mm x 12.0 mm x 28.0 mm, with a 2.8 mm through-hole mount. Designed for military, space, and commercial applications.
DC-5GHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF3325A |
| Product Name | DC-5GHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 13000 MHz |
| Bandwidth | 5.00E6 kHz |