Anatech Electronics, Inc. 22 MHz LC Lowpass Filter AE22L8843

Description
22 MHz LC Lowpass Filter
Request a Quote
Description
22 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22 MHz LC Lowpass Filter - AE22L8843 - Anatech Electronics, Inc.
Garfield, NJ, United States
22 MHz LC Lowpass Filter
AE22L8843
22 MHz LC Lowpass Filter AE22L8843
22 MHz LC Lowpass Filter

22 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE22L8843
Product Name 22 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 22 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

100 MHz LC Lowpass Filter - AE100LL9358 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
500 - 600 MHz Absorptive LC Low Pass Filter - AE600LL9305-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details
0.5 MHz Lowpass Filter - AE0.5L9280 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.5000 MHz
Package Type Connectorized
View Details
0-4 GHz Lowpass Filter - AE4000L9095 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 1 dB
View Details