Kyocera Corporation Fixed Inductors L04026R8BHLTR

Description
6.8nH Unshielded Thin Film Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Thin Film Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-2926-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-2926-2-ND
Fixed Inductors 478-2926-2-ND
6.8nH Unshielded Thin Film Inductor 200mA 900mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Thin Film Inductor 200mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-2926-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N8 0402DC-7N8XJRW , 0402DC-7N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details