Triad Magnetics AX02 Series SMD Power Shielded Inductors AX02-301R5

Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Perris, California, United States
AX02 Series SMD Power Shielded Inductors
AX02-301R5
AX02 Series SMD Power Shielded Inductors AX02-301R5
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 6.5 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX02-301R5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX02-301R5-ND
Fixed Inductors AX02-301R5-ND
1.5µH Shielded Wirewound Inductor 18A 2.3mOhm Max 2-SMD, J-Lead

1.5µH Shielded Wirewound Inductor 18A 2.3mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX02-301R5 AX02-301R5-ND
Product Name AX02 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms 0.0023 ohms
Rated DC Current 18000 milliamps 30000 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers