AVX Corporation EMI/RFI Filters (LC, RC Networks) - KNH16C104DA5TS KNH16C104DA5TS

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1050822-KNH16C104DA5 TS Packaging: Reel - TR Type: Low Pass Voltage Rating: 25V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.028" (0.70mm) Current: 2A Values: C = 0.1μF ESD Protection: No Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1050822-KNH16C104DA5 TS Packaging: Reel - TR Type: Low Pass Voltage Rating: 25V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.028" (0.70mm) Current: 2A Values: C = 0.1μF ESD Protection: No Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - KNH16C104DA5TS
KNH16C104DA5TS
EMI/RFI Filters (LC, RC Networks) - KNH16C104DA5TS KNH16C104DA5TS
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1050822-KNH16C104DA5 TS Packaging: Reel - TR Type: Low Pass Voltage Rating: 25V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.028" (0.70mm) Current: 2A Values: C = 0.1μF ESD Protection: No Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1050822-KNH16C104DA5TS
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 25V
Applications: General Purpose
Mounting: SMD (SMT)
Technology: LC
Height: 0.028" (0.70mm)
Current: 2A
Values: C = 0.1μF
ESD Protection: No
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number KNH16C104DA5TS
Product Name EMI/RFI Filters (LC, RC Networks) - KNH16C104DA5TS
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
8200 to 9300MHz – Band Pass Filter - UIYBPF8418A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9500 MHz
Bandwidth 8.20E6 to 9.30E6 kHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers